EN
  • EN
  • DE

RH5VL26AA-T1

Part No RH5VL26AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294738-RH5VL26AA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL26AA-T1 CAD Model

Description

The RH5VL26AA-T1 is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated 2.6V voltage supply to various electronic circuits. This component is crucial for ensuring that sensitive electronic devices receive a consistent and reliable power supply, independent of fluctuations in input voltage or variations in load current. It provides protection from voltage spikes and brownouts and ensures optimal performance.

Applications

  • Microcontroller Power Supply: Provides stable voltage to microcontrollers in embedded systems.
  • Sensor Power Regulation: Supplies a regulated voltage for sensors in IoT devices and industrial control systems.
  • Portable Electronics: Used in devices such as smartphones, tablets, and wearables to ensure stable operation and extended battery life.
  • Memory Circuits: Ensures stable voltage for memory chips, preventing data corruption.
  • Wireless Communication Modules: Provides a regulated voltage source for RF transceivers and other wireless communication components.

Features

  • Fixed Output Voltage: Provides a precise and stable 2.6V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage, improving efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package: Comes in a compact surface-mount package, suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic circuits by providing a regulated voltage output.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits from potential damage.
  • Compact Design: Small package allows for use in densely populated circuit boards and miniaturized devices.
  • Improved System Reliability: Stable voltage output contributes to the overall reliability of the electronic system.

Additional Details

The RH5VL26AA-T1 is typically available in a small surface-mount package. The “-T1” suffix often indicates a specific tape and reel packaging configuration for automated assembly. It is essential to consult the datasheet for detailed specifications, including the input voltage range, output current capability, thermal resistance, and recommended operating conditions. Proper thermal management may be necessary depending on the load current and ambient temperature. The device is RoHS compliant and designed for high reliability.

You May Also Be Interested in

Yamaha
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $1.3063
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 774 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess