EN
  • EN
  • DE

RH5VL28AA-T1

Part No RH5VL28AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294745-RH5VL28AA-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL28AA-T1 CAD Model

Description

The RH5VL28AA-T1 is a voltage regulator IC manufactured by Ricoh. It provides a stable and regulated 2.8V output voltage, ensuring a consistent power supply for sensitive electronic components. These regulators are designed to protect against voltage fluctuations, enhance system reliability, and optimize the performance of connected devices.

Applications

  • Microcontroller Power: Provides a stable voltage source for microcontrollers in embedded systems and IoT devices.
  • Sensor Power Supply: Regulates the voltage for sensors in industrial automation, environmental monitoring, and consumer electronics.
  • Battery-Powered Devices: Used in portable electronics like smartphones, tablets, and wearables to maintain a constant voltage as the battery discharges.
  • Industrial Control Systems: Regulates voltage for critical components in industrial automation equipment, ensuring accuracy and reliability.
  • Memory Circuits: Provides a stable voltage supply to memory chips to prevent data corruption and ensure data integrity.

Features

  • Fixed 2.8V Output Voltage: Provides a precise and stable 2.8V regulated output.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the desired output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package Size: Comes in compact surface-mount packages suitable for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable operation of electronic circuits by providing a regulated voltage output.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components from damage.
  • Compact Design: Small package size allows for integration into densely packed circuit boards and miniaturized devices.
  • Improved System Reliability: Provides a stable voltage supply, contributing to the overall robustness and dependability of the electronic system.

Additional Details

The RH5VL28AA-T1 typically comes in a small surface-mount package. The “-T1” suffix often denotes a specific tape and reel packaging for automated assembly processes. It is essential to consult the datasheet for detailed specifications, including the input voltage range, output current capability, thermal resistance, and recommended operating conditions. Proper thermal management may be necessary depending on the load current and ambient temperature. The device complies with RoHS standards, minimizing environmental impact.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1998 $57.9420
705+ $0.1640 $115.6200
1,090+ $0.1594 $173.7460
1,505+ $0.1536 $231.1680
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess