The Ricoh RL5C292 is a CardBus controller, typically used in laptop computers and embedded systems to interface with CardBus and PC Card devices. It provides a bridge between the PCI bus of the host system and the CardBus/PC Card slots, enabling the system to communicate with and control various peripherals and expansion cards.
Applications
- Laptop computers for connecting PC Cards (e.g., network cards, modems, storage devices).
- Embedded systems requiring PC Card or CardBus connectivity.
- Industrial PCs needing legacy PC Card support.
Features
- CardBus and PC Card support.
- PCI interface for host system connectivity.
- DMA (Direct Memory Access) support for high-speed data transfer.
- Supports both 3.3V and 5V PC Cards.
- Power management features to reduce power consumption.
- Hot-swapping capability, allowing cards to be inserted and removed without restarting the system.
Benefits
- Enables connectivity with a wide range of PC Card and CardBus peripherals.
- Provides high-speed data transfer between the host system and expansion cards.
- Offers flexibility in system configuration and expansion.
- Reduces power consumption, extending battery life in portable devices.
- Simplifies system maintenance with hot-swapping support.
Additional Details
The RL5C292 typically includes a PCI interface that complies with the PCI Local Bus Specification. It supports DMA transfers, which allow data to be transferred directly between the PC Card and system memory without involving the CPU, improving performance. Power management features enable the controller to reduce power consumption when the PC Card is not in use. It supports both 3.3V and 5V PC Cards, allowing compatibility with a wide range of devices. The hot-swapping feature allows cards to be inserted and removed without restarting the system, simplifying maintenance and upgrades. Further details on pin configurations, register descriptions, and operating characteristics are available in the device's datasheet.