EN
  • EN
  • DE

RN5RG28AA

Part No RN5RG28AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297499-RN5RG28AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG28AA CAD Model

Description

The RN5RG28AA is a voltage regulator manufactured by Ricoh. It is designed to provide a regulated output voltage with high precision and low power consumption. This part of the RN5RG series which is known for its compact size and efficiency. It is particularly suited for applications that require stable power and long battery life.

Applications

  • Portable medical devices: Such as blood glucose meters and heart rate monitors.
  • Remote controls: Powering infrared or Bluetooth transceivers.
  • Memory cards: Providing stable voltage for data storage.
  • Security systems: Powering sensors and control circuits.
  • Energy harvesting applications: Regulating voltage from solar cells or other energy sources.

Features

  • Low Dropout Voltage: Minimizes power loss and allows operation with low input voltages.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Prevents overheating and damage to the regulator.
  • Small Package: Enables compact device designs.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Enable Pin: Allows for external control of the regulator's on/off state.

Benefits

  • Extended Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Stable Power Supply: High output voltage accuracy ensures consistent performance of connected components.
  • Protection Against Overloads: Overcurrent and thermal shutdown features enhance reliability and prevent damage.
  • Compact Size: Small package size enables integration into space-constrained designs.
  • Energy Efficiency: Low dropout voltage minimizes power loss and improves overall system efficiency.

Additional Details

The RN5RG28AA is typically used in applications where power efficiency and reliability are critical. It is available in a variety of small surface-mount packages. The datasheet contains detailed specifications, including input voltage range, output voltage accuracy, quiescent current, and thermal resistance. It is crucial to consult the datasheet for specific application guidelines and safety precautions provided by Ricoh.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess