EN
  • EN
  • DE

R1180N181B

Part No R1180N181B
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287461-R1180N181B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180N181B CAD Model

Description

The Ricoh R1180N181B is a voltage regulator IC designed for use in a wide range of electronic devices. It provides a stable and regulated output voltage of 1.8V, making it suitable for powering sensitive components that require a precise voltage supply. This regulator is part of Ricoh's R1180 series, known for their low supply current and high accuracy.

Applications:

  • Smartphones and Tablets: For powering the core processor, memory, and other critical components.
  • Wearable Devices: In smartwatches, fitness trackers, and other wearables where low power consumption and small size are essential.
  • Portable Electronics: Including MP3 players, portable media players, and handheld gaming devices.
  • IoT (Internet of Things) Devices: In sensors, communication modules, and other IoT devices where efficient power management is required.
  • Camera Modules: Used in digital cameras and camera modules for stable power to image sensors and related circuitry.

Features:

  • Output Voltage: Fixed output voltage of 1.8V, ensuring a stable power supply for connected devices.
  • Low Supply Current: Features a low quiescent current, maximizing battery life in portable applications.
  • High Accuracy: Provides a highly accurate output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Integrated overcurrent protection to safeguard the regulator and connected devices from damage.
  • Small Package: Available in a compact package size, making it suitable for space-constrained applications.
  • Short-Circuit Protection: Includes short-circuit protection, further enhancing the reliability and safety of the device.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 1.8V power supply, preventing performance degradation or damage to connected components.
  • Extended Battery Life: The low supply current helps to extend battery life in portable and battery-powered devices.
  • Protection Against Damage: Integrated protection features, such as overcurrent and short-circuit protection, prevent damage to the regulator and connected devices.
  • Compact Design: The small package size enables integration into space-constrained applications, such as smartphones and wearable devices.
  • Improved System Reliability: By providing a stable and protected power supply, the R1180N181B contributes to the overall reliability of the electronic system.

The R1180N181B is a highly efficient and reliable voltage regulator suitable for a wide array of portable and electronic devices requiring a stable 1.8V supply. Its combination of low power consumption, high accuracy, and integrated protection features make it a popular choice for designers seeking to optimize performance and battery life.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8413 $83.5239
6+ $22.8447 $137.0682
8+ $22.1310 $177.0480
11+ $21.4172 $235.5892
14+ $20.7034 $289.8476
19+ $18.5609 $352.6571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess