EN
  • EN
  • DE

RH5VL23AA-T1

Part No RH5VL23AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294726-RH5VL23AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL23AA-T1 CAD Model

Description

The RH5VL23AA-T1 is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and regulated voltage output for various electronic circuits. These regulators are typically used in applications requiring a consistent voltage supply, irrespective of variations in input voltage or load current.

Applications

  • Power management in portable devices: Used to regulate voltage for microcontrollers, sensors, and other components in devices like smartphones, tablets, and wearables.
  • Battery-powered systems: Provides a stable voltage source when the battery voltage fluctuates during discharge.
  • Industrial control systems: Maintains a consistent voltage for sensitive electronic components in industrial automation and control equipment.
  • Consumer electronics: Regulates voltage in various consumer electronics products, such as audio players, cameras, and remote controls.
  • IoT devices: Used in sensors, gateways, and other IoT devices requiring a stable power supply.

Features

  • Low Dropout Voltage: The regulator can maintain its output voltage even when the input voltage is only slightly higher than the desired output.
  • High Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected components.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to a load.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of electronic circuits by providing a regulated voltage output.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits from damage.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Improved System Reliability: High accuracy and stable voltage output contribute to the overall reliability of the electronic system.

Additional Details

The RH5VL23AA-T1 typically comes in a small surface-mount package. It has a fixed output voltage of 2.3V. The datasheet will provide detailed specifications such as input voltage range, output current capability, dropout voltage, and operating temperature range. It's essential to consult the datasheet to ensure that the regulator meets the specific requirements of the application. The device is RoHS compliant.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Coilcraft
Lowest to $1.3063
Delta Electronics
Lowest to $78.4164
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess