EN
  • EN
  • DE

MAX1524EUT+T

Part No MAX1524EUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 6-Pin SOT-23 T/R / IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 2.5 V ~ 5.5 V
Duty Cycle (Maximum) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 785398-MAX1524EUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1524
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1524EUT+T CAD Model

Description

Maxim Integrated's MAX1524EUT+T: High-Efficiency, Step-Up DC-DC Converter

The MAX1524EUT+T from Maxim Integrated is a powerful, compact step-up DC-DC converter designed for small, battery-powered devices. This efficient component is ideal for applications where space is at a premium and energy efficiency is paramount, such as handheld devices, portable media players, and wireless sensors. Its small footprint and high efficiency make it an excellent choice for designers looking to maximize battery life while minimizing the size of their power management solutions.

Featuring a 2.5V to 5.5V input voltage range, the MAX1524EUT+T is capable of providing an adjustable output voltage from 2.5V to 5.5V, allowing for a wide range of power supply options. Its high switching frequency of up to 500kHz enables the use of small, low-cost inductors and capacitors, further reducing the overall solution size. Moreover, with a quiescent current of only 30μA, it helps extend battery life in portable applications.

The MAX1524EUT+T also includes a range of features to ensure stable and reliable operation. Its internal compensation minimizes the number of external components required, simplifying design and reducing time to market. The device also incorporates a soft-start feature to limit inrush current during startup, providing additional protection for sensitive components.

Built-in thermal shutdown and current-limit protections safeguard the device and the application from potential damage due to overheating or overcurrent conditions. These features contribute to the robustness and longevity of the end product, ensuring that it can withstand the rigors of everyday use.

The MAX1524EUT+T is available in a tiny 6-pin SOT23 package, making it an unobtrusive addition to any PCB layout. Its lead(Pb)-free and RoHS-compliant design also aligns with modern environmental standards, reducing the ecological impact of electronic components.

In summary, Maxim Integrated's MAX1524EUT+T step-up DC-DC converter is a versatile, efficient, and space-saving solution for a wide variety of portable applications. Its combination of high efficiency, compact size, and protective features make it a top choice for designers looking to create the next generation of battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2513 $73.0052
8+ $14.9757 $119.8056
12+ $14.5080 $174.0960
17+ $14.0402 $238.6834
22+ $13.5713 $298.5686
29+ $12.1679 $352.8691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess