EN
  • EN
  • DE

RN5RZ39BA

Part No RN5RZ39BA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297634-RN5RZ39BA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RZ39BA CAD Model

Description

The Ricoh RN5RZ39BA is a voltage regulator IC designed for use in a variety of power management applications. As part of the RN5RZ series, it is known for its low supply current and high accuracy, making it suitable for battery-powered devices and systems requiring stable voltage rails.

Applications

  • Battery-powered devices: Such as wearables, IoT devices, and portable medical equipment.
  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers in embedded systems.
  • Wireless communication devices: Ensuring consistent performance in Bluetooth modules, Zigbee devices, and other wireless transceivers.
  • Sensor modules: Powering sensors and associated circuitry in environmental monitoring, industrial automation, and other sensing applications.
  • Backup power supplies: Serving as a secondary power source to maintain critical functions during primary power loss.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • High Accuracy: Provides a stable and precise output voltage, ensuring reliable operation of connected components.
  • Small Package: Available in compact packages such as DFN or SOT, suitable for space-constrained applications.
  • Overcurrent Protection: Protects the device and downstream components from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the regulator when the junction temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low quiescent current optimizes energy efficiency in battery-powered devices.
  • Stable System Performance: Precise voltage regulation ensures reliable operation of sensitive electronic components.
  • Compact Design: Small package options enable integration into space-constrained applications.
  • Enhanced System Reliability: Built-in protection features safeguard against electrical and thermal stresses.
  • Simplified Power Management: Easy integration into existing circuits reduces design complexity and development time.

The RN5RZ39BA typically operates with a fixed output voltage of 3.9V. Its input voltage range is usually between 1.7V to 5.5V allowing it to function correctly even with battery voltage degradation. It supports a maximum output current (ex: 300mA, though this varies by model) to power a variety of loads. This regulator also features short circuit protection and thermal shutdown to prevent damage to the device and the load. This combination of features makes the RN5RZ39BA a robust and versatile solution for power management in a wide array of electronic devices.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Broadcom Limited
Lowest to $0.8166
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess