EN
  • EN
  • DE

PACSZ128402Q

Part No PACSZ128402Q
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Technology RC
Number of Channels 17
Values R = 33 Ohms, 2.2 kOhms, C = 150pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.389" L x 0.154" W (9.89mm x 3.90mm)
Height 0.069" (1.75mm)
Win Source Part Number 045568-PACSZ128402Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACSZ128402Q CAD Model

Description

The ON Semiconductor PACSZ128402Q is a cutting-edge integrated circuit designed for high-performance applications that require reliable and efficient power management. This product is part of ON Semiconductor's extensive portfolio of semiconductor components, which are known for their quality and innovation.

Key Features

  • High Efficiency: The PACSZ128402Q is engineered to provide high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their end products without compromising on performance.
  • Advanced Protection: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Wide Operating Range: The PACSZ128402Q operates over a broad voltage range, accommodating various power supply requirements and making it versatile for different applications.
  • Low Quiescent Current: The IC's low quiescent current is beneficial for battery-powered applications, as it helps to minimize power drain when the device is in standby mode.

Applications

The PACSZ128402Q is suited for a diverse array of applications where efficient power management is essential. These include:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable and efficient power supplies
  • Automotive electronics where durability and performance are critical
  • Networking equipment, including routers and switches
  • Medical devices that demand consistent and reliable power management

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor. The datasheet includes information on electrical characteristics, pin configurations, package details, and application notes to facilitate the integration of the PACSZ128402Q into various designs.

In conclusion, the ON Semiconductor PACSZ128402Q is a high-performance power management IC that offers a blend of efficiency, compactness, and reliability, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess