EN
  • EN
  • DE

RN5VL32CA-TR

Part No RN5VL32CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297800-RN5VL32CA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL32CA-TR CAD Model

Description

The RN5VL32CA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. It is designed to monitor voltage levels and output a reset signal when the voltage drops below a specified threshold, thereby ensuring system stability and preventing data corruption. It offers high accuracy and low power consumption, making it suitable for a wide range of applications.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, preventing erratic behavior.
  • CPU Reset: Used to reset CPUs in various electronic devices when the supply voltage is unstable.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure it remains within acceptable limits.
  • Battery-Powered Devices: Detects low battery voltage to prevent deep discharge and extend battery life.
  • Data Protection: Protects data in memory devices by initiating a reset during voltage drops, preventing data corruption.

Features

  • High Accuracy Detection Voltage: Offers precise voltage monitoring with minimal variation from the specified threshold. The detection voltage is typically 3.2V with a small tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications. The typical current consumption is very low, usually in the microampere range.
  • Built-in Hysteresis: Prevents output oscillation near the detection threshold, ensuring a stable reset signal.
  • Open Drain Output: Provides a flexible output that can be easily interfaced with microcontrollers and other logic circuits.
  • Small Package Size: Available in a compact package, saving valuable board space.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage fluctuations.
  • Data Integrity: Ensures data integrity by resetting the system during undervoltage conditions, preventing data corruption.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates all necessary components for voltage detection in a single package, reducing component count.
  • Cost-Effective Solution: Provides a reliable and affordable way to monitor voltage levels in electronic circuits.

Technical Specifications: The RN5VL32CA-TR operates with a supply voltage range of typically 1.5V to 5.5V. The detection voltage is typically 3.2V with a precise tolerance, consult the datasheet for specific values. The operating temperature range is typically -40°C to +85°C. The output is an N-channel open drain, requiring a pull-up resistor. Detailed timing characteristics, such as the reset delay time, are provided in the datasheet for optimal system integration. The package is typically SOT-23 or similar, compliant with RoHS standards.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess