EN
  • EN
  • DE

RN5VL37AA-TR

Part No RN5VL37AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297808-RN5VL37AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL37AA-TR CAD Model

Description

The RN5VL37AA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. It is specifically designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a pre-determined threshold. This functionality is crucial for ensuring system stability, preventing data corruption, and maintaining reliable operation across a wide range of applications.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up or voltage dips, preventing erratic behavior and ensuring proper initialization.
  • CPU Reset: Resets CPUs in various electronic devices when the supply voltage falls below a safe operating level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to maintain stable and reliable operation of connected circuits.
  • Battery-Powered Devices: Detects low battery voltage and prevents deep discharge, thereby extending battery life and preventing damage to the battery.
  • Data Protection: Safeguards data integrity in memory devices by initiating a reset during voltage drops, preventing data corruption or loss.

Features

  • High-Accuracy Detection Voltage: Offers precise voltage monitoring with minimal deviation from the specified detection threshold. The detection voltage is typically 3.7V with very tight tolerance control.
  • Ultra-Low Current Consumption: Minimizes power drain, making it well-suited for battery-powered applications where power efficiency is critical. The typical current consumption is extremely low, usually in the microampere range.
  • Built-in Hysteresis: Prevents output oscillation near the detection threshold, ensuring a stable and reliable reset signal.
  • Open Drain Output: Provides a flexible output that can be easily interfaced with microcontrollers and other logic circuits.
  • Compact Package: Available in a small SOT-23 or similar package, which saves valuable board space in compact electronic designs.

Benefits

  • Improved System Reliability: Prevents system malfunctions and errors caused by voltage fluctuations and undervoltage conditions.
  • Data Integrity Protection: Ensures the integrity of data by resetting the system during voltage drops, preventing data corruption and data loss scenarios.
  • Extended Battery Life: The ultra-low current consumption characteristic significantly contributes to longer battery life in portable and battery-powered devices.
  • Simplified Circuit Design: Integrates all the necessary components for voltage detection into a single compact package, reducing component count and simplifying overall circuit design.
  • Cost-Effective Solution: Offers a reliable and affordable voltage detection solution for a wide range of electronic applications.

Technical Specifications: The RN5VL37AA-TR is characterized by a detection voltage of approximately 3.7V. The typical supply voltage range spans from 1.5V to 5.5V. Its operating temperature range generally extends from -40°C to +85°C. The output is an N-channel open drain, thus necessitating the use of an external pull-up resistor. Detailed timing characteristics, including the reset delay time, are comprehensively documented in the datasheet to facilitate seamless system integration. The component is typically RoHS compliant.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess