EN
  • EN
  • DE

RN5VT28AA

Part No RN5VT28AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297879-RN5VT28AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT28AA CAD Model

Description

The RN5VT28AA is a voltage detector IC produced by Ricoh Electronic Devices Co., Ltd. This integrated circuit is specifically designed to monitor voltage levels in electronic systems. Its primary function is to generate a reset signal when the monitored voltage drops below a pre-determined threshold, thereby protecting the system from malfunction and data corruption due to insufficient voltage.

Applications:

  • Microcontroller and microprocessor reset circuits
  • Power supply monitoring and supervision
  • Battery-powered equipment
  • Industrial control devices
  • Consumer electronic products

Features:

  • High-Precision Voltage Detection: Ensures accurate and dependable voltage level monitoring.
  • Low Current Consumption: Minimizes power usage, extending battery life in portable applications.
  • Compact Package Options: Available in small packages, ideal for space-constrained designs.
  • Integrated Hysteresis: Prevents unwanted reset signals caused by minor voltage fluctuations.
  • Open Drain Output: Provides flexibility in interfacing with different logic levels and external circuitry.

Benefits:

  • Increased System Reliability: Protects against data corruption and system failures caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Space-Saving Solution: Compact packaging allows for integration into small form factor devices.
  • Improved System Protection: Safeguards critical components from damage due to voltage dips or power outages.

Specifications: The RN5VT28AA features a detection voltage of 2.8V. It's designed to operate within a specified supply voltage range. The output type is N-channel open drain. The device conforms to RoHS standards. The hysteresis voltage helps to avoid false resets due to noise. Refer to the datasheet for complete electrical characteristics and package dimensions.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess