EN
  • EN
  • DE

RN5VL42CA-TR

Part No RN5VL42CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297817-RN5VL42CA-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VL42CA-TR CAD Model

Description

The RN5VL42CA-TR is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels within a circuit and provide a reset signal when the voltage drops below a specified threshold. It's commonly employed in microcontroller-based systems to prevent erratic behavior caused by voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits: The primary application is to reset microcontrollers during power-up or brown-out conditions, ensuring proper initialization.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions.
  • Battery-Powered Devices: Used in battery-operated equipment to prevent deep discharge of the battery.
  • Industrial Control Equipment: Protects sensitive electronic components in industrial environments from voltage instability.
  • Embedded Systems: Provides voltage monitoring and reset capabilities in various embedded applications.

Features:

  • Precision Voltage Detection: Accurately detects undervoltage conditions based on a predefined threshold.
  • Open Drain Output: Features an open drain output, allowing for flexible connection to other circuits.
  • Low Supply Current: Operates with minimal current consumption, ideal for battery-powered applications.
  • Small Package Size: Typically available in small surface-mount packages like SOT-23.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.

Benefits:

  • Prevents Data Corruption: Safeguards data integrity in microcontrollers by initiating a reset during voltage drops.
  • Ensures System Reliability: Enhances the reliability of electronic systems by preventing malfunctions caused by unstable voltage.
  • Extends Battery Life: Minimizes power consumption, leading to prolonged battery life in portable devices.
  • Simplifies Circuit Design: Integrates voltage monitoring and reset functions into a single, compact IC.
  • Protects Sensitive Components: Prevents damage to electronic components by ensuring operation within safe voltage limits.

Further Details:

The RN5VL42CA-TR typically has a detection voltage around 4.2V. The "-TR" suffix usually indicates tape and reel packaging for automated assembly. Its low current consumption makes it ideal for low power applications. Refer to the Ricoh datasheet for precise specifications, including operating temperature range, output drive capability, and hysteresis values.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Zilog
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7639 $65.5278
5+ $26.8838 $134.4190
7+ $26.0429 $182.3003
10+ $25.2033 $252.0330
12+ $24.3636 $292.3632
16+ $21.8434 $349.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess