EN
  • EN
  • DE

RN5VL55AA-TR

Part No RN5VL55AA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088770-RN5VL55AA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VL55AA-TR CAD Model

Description

The Ricoh RN5VL55AA-TR is a voltage detector IC that provides a reliable and accurate way to monitor voltage levels in electronic circuits. It's designed to trigger a reset signal when the voltage drops below a specified threshold, preventing erratic behavior and data corruption in sensitive systems.

Applications

  • Microcontroller reset circuitry
  • Power supply monitoring
  • Battery-powered devices
  • Embedded systems
  • Industrial control systems

Features

  • High-Precision Voltage Detection: Ensures accurate monitoring of the voltage level with minimal deviation.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • N-Channel Open Drain Output: Provides flexibility in connecting to various logic circuits and voltage levels.
  • Small Package Size: Enables compact and space-saving designs for densely populated boards.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation, even with noisy voltage inputs.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Data Protection: Safeguards data integrity by initiating a reset before data corruption can occur.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces component count and simplifies system integration.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price point.

Additional Details

The RN5VL55AA-TR features a detection voltage of 5.5V. The N-Channel open drain output allows for flexible connection to microcontrollers, reset controllers, and other devices. The open drain output requires a pull-up resistor to the supply voltage. Hysteresis is incorporated to prevent oscillations when the input voltage is near the threshold level, ensuring a clean and stable output signal. The device operates over a wide temperature range, making it suitable for various industrial and consumer applications. The small package size enables easy integration into compact electronic devices. This voltage detector is commonly used in applications such as embedded systems, industrial control, and consumer electronics to ensure reliable operation and data integrity. Its key features include accurate voltage detection, low power consumption, and a robust design, making it a valuable component for any system that needs protection against undervoltage conditions.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess