EN
  • EN
  • DE

RQ5RW18CA-TR-FA

Part No RQ5RW18CA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298663-RQ5RW18CA-TR-FA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RQ5RW18CA-TR-FA CAD Model

Description

The Ricoh RQ5RW18CA-TR-FA is a low-dropout (LDO) voltage regulator IC. This regulator is designed to maintain a stable and consistent output voltage even when the input voltage is close to the desired output voltage. This feature is particularly crucial in battery-powered devices, where the battery voltage gradually decreases as it discharges.

Applications

  • Battery-Powered Equipment: Extensively used in devices like smartphones, tablets, and portable media players to provide a stable voltage supply.
  • Microcontroller Power Supplies: Provides a regulated voltage to ensure reliable operation of microcontrollers in embedded systems.
  • Sensor Power: Delivers a constant voltage to sensors, ensuring accurate and consistent readings.
  • Wireless Communication Devices: Used in RF transceivers and other wireless components for power management.
  • Wearable Electronics: Found in devices such as smartwatches and fitness trackers for efficient power regulation.

Features

  • Low Dropout Voltage: Operates efficiently with a small difference between the input and output voltages, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • Overcurrent Protection: Protects the IC and the connected load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the IC when the temperature exceeds safe limits, preventing overheating and damage.
  • Small Package: Compact size allows for use in space-constrained applications.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable operation of connected devices.

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer operating times for battery-powered devices.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown enhance the overall reliability of the electronic system.
  • Simplified Circuit Design: The ease of use and small package simplify the design and layout of circuit boards.
  • Stable Performance: The precise output voltage regulation ensures consistent performance even under varying load conditions.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive price.

Technical Specifications: The RQ5RW18CA-TR-FA typically operates with an input voltage ranging from 1.7V to 5.5V and provides a fixed output voltage of approximately 1.8V. It can usually deliver an output current of up to 300mA. The dropout voltage is generally low, contributing to its efficiency. It is often available in a SOT-23 or similar surface-mount package. Always consult the datasheet for the most accurate and detailed technical specifications and operating guidelines.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess