EN
  • EN
  • DE

RS5VE005C-E2

Part No RS5VE005C-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299169-RS5VE005C-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5VE005C-E2 CAD Model

Description

The RS5VE005C-E2 is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated voltage output with features such as low dropout voltage and overcurrent protection. It is typically used in a wide range of electronic devices to ensure consistent performance.

Applications

  • Power management in portable devices
  • Voltage regulation in microcontroller-based systems
  • Power supply for IoT (Internet of Things) devices
  • Battery-powered equipment
  • Consumer electronics

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltages.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Low Supply Current: Minimizes power consumption for improved efficiency.
  • Small Package: Available in compact packages for space-saving designs.
  • High Accuracy: Provides precise voltage regulation.

Benefits

  • Improved Device Reliability: Stable voltage output ensures reliable operation of connected components.
  • Extended Battery Life: Low supply current contributes to longer battery runtime in portable devices.
  • Protection Against Overload: Overcurrent protection prevents damage from short circuits or excessive load conditions.
  • Flexible Design: Suitable for various applications due to its compact size and versatile features.
  • Enhanced Performance: High accuracy regulation ensures optimal performance of the powered devices.

Additional Details

The RS5VE005C-E2 is often available in SOT-23-5 or similar surface-mount packages. The specific output voltage, input voltage range, and other electrical parameters are detailed in the Ricoh datasheet. Always consult the datasheet for accurate specifications and application guidelines. It is crucial to consider thermal management depending on the load and operating conditions. This regulator is well-suited for applications needing efficient and accurate voltage regulation in a small form factor.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess