EN
  • EN
  • DE

BQ20Z80DBTR-V110

Part No BQ20Z80DBTR-V110
Manufacturer Rochester Electronics
Catalog PMIC - Battery Management
Description IC BATT PWR SUPPLY MGMT CIRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Manufacturer Texas Instruments
Series Impedance Track™
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name BQ20Z80
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913424-BQ20Z80DBTR-V110
Ultra Librarian 3D Model Ultra Librarian BQ20Z80DBTR-V110 CAD Model

Description

The Texas Instruments BQ20Z80DBTR-V110 is a lithium ion/polymer battery monitor IC that features impedance track technology.

  • Package: 38-TSSOP
  • Operating Temperature: -40°C to 85°C
  • Family: BQ20Z80
  • Category: Integrated circuit (IC)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 2000
  • MSL Level: 2
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess