EN
  • EN
  • DE

M38510/15102BCA

Part No M38510/15102BCA
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033112-M38510/15102BCA
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38510/15102BCA CAD Model

Description

The M38510/15102BCA is a radiation-hardened CMOS Static Random Access Memory (SRAM) device. It is manufactured by Rochester Electronics and designed for use in military, aerospace, and other high-reliability applications where exposure to radiation is a concern. This SRAM offers fast access times and low power consumption, making it suitable for critical data storage and retrieval in harsh environments.

Applications

  • Satellite systems: Onboard memory for data processing and control.
  • Military communication systems: Secure storage of cryptographic keys and mission-critical data.
  • Aerospace applications: Flight control systems, data acquisition, and telemetry.
  • High-energy physics experiments: Data buffering and storage in radiation-intense environments.
  • Nuclear power plants: Control systems and data logging in radiation zones.

Features

  • Radiation hardened: Resistant to total ionizing dose (TID) and single event effects (SEE).
  • High-speed access: Fast read and write cycles for real-time data processing.
  • Low power consumption: Minimizes power dissipation in battery-powered systems.
  • CMOS technology: Provides high noise immunity and wide operating voltage range.
  • Static operation: No refresh cycles required, simplifying system design.
  • Wide operating temperature range: Suitable for extreme temperature environments.

Benefits

  • Reliable operation in radiation environments: Ensures data integrity and system functionality in harsh conditions.
  • Fast data access: Enables real-time performance in demanding applications.
  • Extended battery life: Low power consumption maximizes uptime in portable systems.
  • Simplified system design: Static operation eliminates the need for complex refresh circuitry.
  • Robust performance: Withstands extreme temperatures and voltage variations.

Additional Details

The M38510/15102BCA SRAM typically offers a storage capacity of several kilobytes. It is available in various package options, including ceramic DIP and flatpack. The device is subjected to rigorous testing and screening to ensure compliance with military and aerospace standards. It supports asynchronous read and write operations, allowing for easy integration into existing systems. The specific radiation hardness level (e.g., TID, SEE) varies depending on the manufacturing lot and screening performed by Rochester Electronics. Detailed specifications, including access times, power consumption, and radiation performance, are available in the device datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess