EN
  • EN
  • DE

MRF377H

Part No MRF377H
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026686-MRF377H
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF377H CAD Model

Description

The MRF377H is a 300 W, 2500 – 3000 MHz RF power LDMOS transistor designed for various high-power amplifier applications. This device offers high gain, ruggedness, and wideband performance, making it suitable for demanding applications in industrial, scientific, and medical (ISM) bands. Its construction ensures reliable operation even under harsh conditions.

Applications

  • High-power amplifiers for ISM band applications
  • RF heating and welding systems
  • Particle accelerators
  • MRI systems
  • Radar systems

Features

  • High power: Delivers 300 W CW output power.
  • Frequency range: Operates between 2500 MHz and 3000 MHz.
  • High gain: Provides high power gain for efficient amplification.
  • Ruggedness: Designed to withstand high VSWR conditions.
  • LDMOS technology: Utilizes LDMOS technology for superior performance and reliability.
  • Low thermal resistance: Minimizes heat dissipation for improved reliability.

Benefits

  • Enhanced system performance: High power and gain contribute to improved system efficiency and signal strength.
  • Reliable operation: Rugged design ensures continuous operation even under stressful conditions.
  • Simplified system design: High gain reduces the need for multiple amplifier stages.
  • Reduced maintenance costs: Robust construction minimizes the risk of failure, lowering maintenance requirements.
  • Improved thermal management: Low thermal resistance facilitates effective heat dissipation, enhancing device longevity.

Additional Details

The MRF377H requires proper biasing and cooling to achieve optimal performance. It is typically mounted on a heatsink to dissipate heat generated during operation. The device operates at a supply voltage of approximately 50 V and requires careful impedance matching to ensure efficient power transfer. Proper grounding is crucial for minimizing parasitic inductance and ensuring stable operation. The transistor's LDMOS structure provides excellent linearity and efficiency, making it a preferred choice for high-power RF applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess