EN
  • EN
  • DE

GS82032AT5IT

Part No GS82032AT5IT
Manufacturer GSI Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006394-GS82032AT5IT
Categories OEM Parts(F-I)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS82032AT5IT CAD Model

Description

The GS82032AT5IT from GSI Technology is a high-speed synchronous SRAM designed for applications demanding rapid data access and high bandwidth. Configured as 2M x 16, this device provides ample memory capacity while maintaining fast cycle times. It is commonly used in networking, telecommunications, and high-performance computing systems where low latency is critical. The GS82032AT5IT supports burst modes and multiple clocking options, allowing for flexible integration into diverse system architectures. Its robust design and high reliability make it a suitable choice for mission-critical applications.

Applications:

  • Networking Routers and Switches
  • Telecommunications Infrastructure
  • High-Performance Computing Systems
  • Data Acquisition Equipment
  • Image Processing Applications

Features:

  • High Speed: Up to 250 MHz clock frequency
  • High Density: 2M x 16 configuration
  • Synchronous Operation: Simplifies timing and control
  • Burst Mode Support: Enhances data throughput
  • Multiple Clocking Options: Provides flexibility in system design

Benefits:

  • Increased System Performance: Fast access times improve overall system responsiveness.
  • Reduced Board Space: High density minimizes component count.
  • Simplified Design: Synchronous operation streamlines integration.
  • Enhanced Throughput: Burst mode optimizes data transfer rates.
  • Versatile Implementation: Multiple clocking options allow for flexible system configurations.

Additional Details:

The GS82032AT5IT SRAM operates on a 1.8V power supply and features TTL-compatible inputs and outputs. It is available in a variety of package options to suit different board layouts and assembly processes. The device supports a wide operating temperature range, ensuring reliable performance in various environmental conditions. Its low power consumption is achieved through advanced CMOS technology, which minimizes both active and standby power dissipation. The GS82032AT5IT is designed with robust noise immunity, making it suitable for noisy environments. The data retention characteristics of this SRAM are excellent, ensuring data integrity even during power loss events. This product is compliant with RoHS standards, reflecting GSI Technology's commitment to environmentally responsible manufacturing. The device incorporates on-chip address counters to streamline burst operations and minimize external control logic.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess