EN
  • EN
  • DE

MN101C61GAJ

Part No MN101C61GAJ
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Panason QFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972748-MN101C61GAJ
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN101C61GAJ CAD Model

Description

The MN101C61GAJ is a microcontroller manufactured by Panasonic. It belongs to the MN101C series of microcontrollers, which are known for their energy efficiency and integration of various peripherals. This microcontroller is designed for a wide range of embedded applications where low power consumption and reliable performance are critical.

Applications:

  • Consumer Electronics: Used in remote controls, audio players, and other portable consumer devices.
  • Industrial Control: Employed in industrial automation equipment, motor control systems, and sensor interfaces.
  • Home Appliances: Integrated into washing machines, refrigerators, and other smart home appliances.
  • Automotive: Found in automotive control systems, such as dashboard displays and body control modules.
  • Medical Devices: Used in medical instruments where reliability and low power consumption are required.

Features:

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Integrated Peripherals: Includes a variety of on-chip peripherals, such as timers, UART, SPI, and ADC.
  • Compact Package: Available in small form-factor packages for space-constrained applications.
  • High-Performance CPU: Features a powerful CPU core for efficient processing of complex tasks.
  • Programmable Flash Memory: Offers on-chip flash memory for easy program storage and updates.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Reduced Component Count: Integrated peripherals minimize the need for external components, reducing system cost and size.
  • Simplified Design: Compact package and integrated features simplify the design process.
  • High Performance: Powerful CPU core enables efficient processing of complex tasks.
  • Easy Program Updates: On-chip flash memory allows for easy program updates and customization.

Additional Details:

The MN101C61GAJ microcontroller features a 16-bit CPU core, providing a good balance of performance and energy efficiency. The integrated ADC (Analog-to-Digital Converter) allows for easy interfacing with analog sensors. The UART (Universal Asynchronous Receiver/Transmitter) and SPI (Serial Peripheral Interface) provide communication interfaces for connecting to other devices. The on-chip timers are useful for implementing real-time control functions. Detailed specifications regarding clock speed, memory size, and peripheral configurations can be found in the Panasonic datasheet for the MN101C61GAJ.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess