EN
  • EN
  • DE

N80C51BHP1

Part No N80C51BHP1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990123-N80C51BHP1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N80C51BHP1 CAD Model

Description

The Rochester Electronics N80C51BHP1 is a single-chip 8-bit microcontroller. As a mature and reliable architecture, the 8051 core is widely used in a variety of embedded systems. Rochester Electronics re-introduces established components such as the N80C51BHP1, giving it a new lifespan and making it accessible for contemporary applications. This part is a valuable component for many control-oriented applications because of its blend of adaptability and economy.

Applications:

  • Industrial Control Systems: Employed for controlling machinery and automation equipment.
  • Embedded Systems: Integrated into various embedded applications, such as consumer electronics and automotive systems.
  • Instrumentation: Used in measurement and control instruments.
  • Motor Control: Implements control algorithms for electric motors.

Features:

  • 8-Bit Architecture: Based on the industry-standard 8051 core.
  • On-Chip Memory: Includes on-chip ROM and RAM for program and data storage.
  • Timers/Counters: Features multiple timers and counters for timing and counting operations.
  • Serial Communication: Provides serial communication interfaces for interfacing with other devices.
  • Interrupt Controller: Includes an interrupt controller for handling external and internal interrupts.

Benefits:

  • Well-Established Architecture: Benefits from a large knowledge base and readily available development tools.
  • Versatile: Suitable for a wide range of embedded applications.
  • Cost-Effective: Provides a cost-effective solution for many control-oriented applications.
  • Reliable: A mature and reliable architecture ensures stable operation.

Technical Specifications:

The N80C51BHP1 features the following specifications:

  • Core: 8051
  • Operating Voltage: 5V
  • I/O Pins: 32
  • Operating Temperature: -40°C to +85°C
  • Package: DIP40
  • Program Memory: 4KB
  • Data Memory: 128 Bytes

For precise specifications, refer to the official Rochester Electronics datasheet.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess