EN
  • EN
  • DE

OP291GS-REEL

Part No OP291GS-REEL
Manufacturer Rochester Electronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC GP OPAMP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-OP291GS-REEL, 2156-OP291GS-REEL-ADTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888054-OP291GS-REEL
Ultra Librarian 3D Model Ultra Librarian OP291GS-REEL CAD Model

Description

The OP291GS-REEL is a precision, dual operational amplifier from Analog Devices, supplied by Rochester Electronics. It features low offset voltage, low input bias current, and low noise, making it suitable for a wide range of precision applications. Its dual configuration allows for efficient use of board space and simplifies circuit design.

Applications:

  • Precision Instrumentation: Signal conditioning for sensors and measurement equipment.
  • Medical Devices: Amplification and filtering in ECG, EEG, and other medical instruments.
  • Data Acquisition Systems: Buffering and amplification of analog signals.
  • Audio Amplification: High-quality audio preamplifiers and filters.
  • Active Filters: Building precise active filters for various signal processing tasks.

Features:

  • Low Offset Voltage: Minimizes DC errors in amplification.
  • Low Input Bias Current: Reduces errors due to input impedance.
  • Low Noise: Preserves signal integrity in sensitive applications.
  • High Open-Loop Gain: Provides accurate amplification.
  • Wide Supply Voltage Range: Operates from single or dual supplies.

Benefits:

  • High Accuracy: Low offset and bias currents ensure accurate signal processing.
  • Improved Signal-to-Noise Ratio: Low noise enhances signal clarity.
  • Simplified Circuit Design: Dual configuration saves space and reduces component count.
  • Versatile Application: Suitable for a wide range of analog circuits.
  • Reliable Performance: Designed for stable and consistent operation.

Additional Details:

The OP291GS-REEL is a dual op-amp available in a SOIC-8 package. It is characterized by its low input offset voltage, typically in the microvolt range, and low input bias current, typically in the picoampere range. The open-loop gain is very high, typically in the hundreds of thousands. The supply voltage range is wide, allowing operation from either a single supply or dual supplies. It operates over a temperature range of -40°C to +85°C. The OP291 is designed for stability and low distortion, making it suitable for demanding applications requiring high precision. The "REEL" designation indicates that the parts are supplied on tape and reel for automated assembly.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6159 $50.5431
20+ $5.2536 $105.0720
30+ $5.0725 $152.1750
43+ $4.7102 $202.5386
56+ $4.5290 $253.6240
70+ $4.3478 $304.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess