EN
  • EN
  • DE

SN2385DCER

Part No SN2385DCER
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993038-SN2385DCER
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN2385DCER CAD Model

Description

The SN2385DCER is a product manufactured by Rochester Electronics. Rochester Electronics specializes in providing continuing manufacturing and life extension solutions for end-of-life (EOL) and mature semiconductors. This means the SN2385DCER is likely a component that is no longer actively produced by its original manufacturer, and Rochester Electronics is offering a remanufactured or pin-compatible version.

Applications:

Since Rochester Electronics provides parts for maintaining existing systems, specific applications depend heavily on the original purpose of the SN2385DCER. Applications are likely within:

  • Legacy industrial equipment: Maintaining older programmable logic controllers (PLCs), motor drives, and other industrial machinery.
  • Avionics systems: Supporting older aircraft navigation, control, and communication systems.
  • Military applications: Supplying components for defense systems with long lifecycles.
  • Medical devices: Keeping older medical equipment operational.
  • Telecommunications infrastructure: Supporting older network switches, routers, and base stations.

Features:

Given that the part is supplied by Rochester, the most crucial feature is its continued availability to support and maintain existing systems. Specific electronic features will depend on the original component it replaces, but could include:

  • Functionality identical to the original component: Designed to meet the specifications of the original manufacturer.
  • Long-term availability: Addressing obsolescence issues by providing a continuing source of supply.
  • Guaranteed performance: Ensuring that the component meets required performance standards.
  • Testing and screening: Undergoing rigorous testing to ensure reliability.
  • Potential updates for reliability: Implementation of design or manufacturing improvements to enhance the product's lifespan or reliability.

Benefits:

  • Extends the life of existing equipment: Prevents costly system replacements due to component obsolescence.
  • Reduces downtime: Ensures that spare parts are available when needed for repairs.
  • Avoids redesign costs: Eliminates the need to redesign systems to accommodate newer components.
  • Maintains system performance: Provides a replacement component that performs identically to the original.
  • Reduces risk of counterfeit parts: Offers a reliable source of genuine components.

Without further information, the precise specifications of this component cannot be determined. Consulting Rochester Electronics' documentation for this specific part number is necessary to understand its electrical characteristics, packaging, and other relevant details. Given Rochester's specialization, it's vital to confirm datasheet compatibility before implementing the part.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess