EN
  • EN
  • DE

SN74H73N

Part No SN74H73N
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094944-SN74H73N
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74H73N CAD Model

Description

The SN74H73N is a dual JK flip-flop with clear manufactured by Rochester Electronics. It is part of the 74H series of TTL logic devices, known for their high speed. This device contains two independent JK flip-flops, each with individual J, K, clock, and clear inputs.

Applications

  • Digital Counters: Used as a fundamental building block for constructing synchronous and asynchronous counters.
  • Shift Registers: Employed in the design of shift registers for data storage and manipulation.
  • Control Logic: Utilized in control logic circuits for sequencing and timing operations.
  • Memory Elements: Incorporated as memory elements in digital systems for storing binary data.
  • Frequency Dividers: Used in frequency divider circuits to reduce the frequency of an input signal.

Features

  • Dual JK Flip-Flop: Contains two independent JK flip-flops in a single package.
  • Clear Input: Each flip-flop has an asynchronous clear input to reset the output to a low state.
  • High-Speed Operation: Offers fast switching speeds due to the 74H series characteristics.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.
  • Through-Hole Package: Available in a through-hole package for easy prototyping and testing.

Benefits

  • Simplified Circuit Design: Provides two flip-flops in a single package, simplifying circuit design.
  • Reduced Component Count: Lowers the number of discrete components required, saving space and cost.
  • Versatile Logic Function: JK flip-flops offer versatile logic functions for various applications.
  • Easy Integration: TTL compatibility allows seamless integration with other TTL logic devices.

Additional Details

The SN74H73N operates with a supply voltage of 5V. The J and K inputs determine the next state of the flip-flop based on the clock input. The clear input resets the flip-flop asynchronously. This device is often used in applications where high-speed sequential logic is required, such as in digital counters, shift registers, and control systems.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess