EN
  • EN
  • DE

SN74LS20DR2

Part No SN74LS20DR2
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095065-SN74LS20DR2
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS20DR2 CAD Model

Description

The SN74LS20DR2 is a Dual 4-Input NAND Gate from the 74LS series of integrated circuits. This device contains two independent 4-input NAND gates. It performs the logical NAND function, where the output is low only if all inputs are high. It is a commonly used building block in digital logic circuits.

Applications:

  • Logic Gate Implementation: Used as a fundamental logic gate in digital circuits.
  • Data Processing: Employed in data processing units for logical operations on data bits.
  • Control Systems: Implemented in control systems to generate control signals based on multiple input conditions.
  • Address Decoding: Used in memory address decoding circuits to select specific memory locations.
  • Signal Inversion: Can be used for signal inversion by connecting all inputs together.

Features:

  • Dual 4-Input NAND Gates: Contains two independent 4-input NAND gates in a single package.
  • Low-Power Schottky TTL: Operates using low-power Schottky TTL technology for reduced power consumption.
  • High Noise Immunity: Provides good noise immunity for reliable operation in noisy environments.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.75V to 5.25V.
  • High Fan-Out Capability: Can drive multiple TTL loads.

Benefits:

  • Simplified Logic Design: Enables complex logic functions to be implemented easily with multiple NAND gates in one chip.
  • Reduced Power Consumption: LS (Low-power Schottky) technology reduces power usage compared to standard TTL.
  • Increased System Reliability: High noise immunity ensures reliable operation in various environments.
  • Compact Design: Two gates in a single package save board space.
  • Cost-Effective: Provides a cost-effective solution for implementing NAND logic functions.

Additional Details:

The SN74LS20DR2 comes in a SOIC-14 (Small Outline Integrated Circuit) package. The supply voltage (VCC) typically operates at 5V. The operating temperature ranges from 0°C to +70°C. The device is commonly used in computers, industrial controls, and consumer electronics where NAND logic is required.

You May Also Be Interested in

Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,465 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess