EN
  • EN
  • DE

TE28F008S5-100

Part No TE28F008S5-100
Manufacturer Rochester Electronics
Description Flash, 1MX8, 100ns, PDSO40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSOP
RoHS Compliant
Win Source Part Number 1221509-TE28F008S5-100
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F008S5-100 CAD Model

Description

The TE28F008S5-100 is a flash memory device manufactured by Rochester Electronics. This is likely a re-manufactured or continuing support part for an older Intel flash memory chip, providing a reliable source for this component for legacy systems. The '28F008' indicates an 8-megabit flash memory, 'S5' indicates a specific voltage and timing, and '-100' likely refers to the access time (100ns).

Applications

  • Embedded systems requiring non-volatile memory
  • Firmware storage
  • Data logging
  • Programmable logic controllers (PLCs)
  • Industrial control equipment
  • Legacy computer systems

Features

  • 8-megabit (1MB) storage capacity
  • Parallel interface for fast data access
  • Sector erase capability
  • Fast access time (100ns)
  • 5V power supply
  • Non-volatile data storage
  • Continuing availability from Rochester Electronics

Benefits

  • Reliable storage of critical data and firmware
  • Fast data access for improved system performance
  • Ability to update firmware in the field
  • Long-term availability through Rochester Electronics
  • Easy integration into existing systems with a parallel interface
  • Cost-effective solution for non-volatile memory requirements

Additional Details

The TE28F008S5-100 would typically be used in embedded systems where non-volatile storage of code or data is required. The parallel interface allows for fast data transfer rates, making it suitable for applications where speed is critical. The sector erase capability allows for selective updates to the memory, which is useful for firmware updates. Rochester Electronics provides datasheets and technical specifications for their components, ensuring that customers have the information they need to integrate the TE28F008S5-100 into their designs. This part provides continued support for systems that rely on this type of flash memory, avoiding costly redesigns.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess