EN
  • EN
  • DE

24LC02D

Part No 24LC02D
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008368-24LC02D
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24LC02D CAD Model

Description

The 24LC02D is a 2 Kbit Electrically Erasable PROM (EEPROM) with a simple Serial Peripheral Interface (SPI). Manufactured by Rohm Semiconductor, this EEPROM is designed for low-power, low-voltage applications requiring non-volatile memory. It provides reliable data storage and retrieval capabilities, making it suitable for a wide range of electronic devices and systems.

Applications:

  • Consumer Electronics: Used for storing configuration data in TVs, audio equipment, and set-top boxes.
  • Industrial Control Systems: Employed for storing parameters and settings in industrial controllers and PLCs.
  • Automotive Electronics: Utilized for storing calibration data and settings in automotive control units.
  • Medical Devices: Found in medical instruments for storing patient data and device settings.
  • Security Systems: Used for storing security codes and access control information.

Features:

  • 2 Kbit EEPROM: Provides 2048 bits of non-volatile memory.
  • SPI Interface: Offers a simple and easy-to-use serial communication interface.
  • Low Voltage Operation: Operates from a supply voltage as low as 2.5V.
  • Low Power Consumption: Minimizes power requirements in battery-powered applications.
  • Write Protection: Prevents accidental data overwriting.

Benefits:

  • Reliable Data Storage: Ensures that data is retained even when power is removed.
  • Easy Integration: SPI interface simplifies integration into various microcontroller-based systems.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Data Security: Write protection feature safeguards against data corruption.
  • Wide Operating Voltage Range: Adaptable to different power supply conditions.

Additional Details:

The 24LC02D EEPROM has a typical operating current in the microampere range, making it suitable for low-power applications. It supports a standard SPI clock frequency, allowing for fast data transfer rates. The device is available in various package options, including SOIC and TSSOP, to accommodate different PCB layouts. The 24LC02D offers a robust and reliable solution for non-volatile data storage in a wide array of electronic systems. Its ease of use, low power consumption, and write protection features make it a popular choice for designers seeking a cost-effective and efficient EEPROM solution. The device is also often used for storing serial numbers, calibration constants, and other critical information that needs to be preserved even when the device is powered off. This contributes to the overall reliability and functionality of the end product.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess