EN
  • EN
  • DE

2SB1732

Part No 2SB1732
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Genera purpose amplification(-12V, -1.5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124954-2SB1732
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1732 CAD Model

Description

The 2SB1732 is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for switching and amplification purposes, offering a combination of high current handling and low saturation voltage. Its characteristics make it suitable for applications demanding efficient power control and signal amplification.

Applications:

  • High-side switching
  • Motor control circuits
  • Power amplifiers
  • DC-DC converters
  • Load switching in portable devices

Features:

  • PNP Silicon Epitaxial Transistor
  • High Collector Current Capability
  • Low Saturation Voltage
  • High DC Current Gain (hFE)
  • Compact Surface Mount Package

Benefits:

  • Efficient Power Switching: The low saturation voltage minimizes power loss, leading to improved efficiency, particularly in battery-powered applications.
  • High Load Driving Capacity: The ability to handle significant collector current enables it to drive a variety of loads.
  • Stable Amplification: The high hFE value provides consistent amplification performance.
  • Space Saving: The compact surface mount package allows for denser circuit board designs.
  • Reliable Operation: Rohm Semiconductor's manufacturing ensures reliable and consistent performance.

Additional Details:

The 2SB1732 typically has a collector-emitter voltage (VCEO) rating that is suited for lower voltage applications. The exact current and power dissipation ratings depend on the package type. Designers should always consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions to ensure proper application and thermal management. Consideration of the safe operating area (SOA) is critical for avoiding device failure. Careful layout practices are important for minimizing parasitic inductance and optimizing switching performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0628 $61.8840
70+ $1.6921 $118.4470
110+ $1.6401 $180.4110
150+ $1.5870 $238.0500
190+ $1.5338 $291.4220
255+ $1.3756 $350.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess