EN
  • EN
  • DE

2SC4083T106Q

Part No 2SC4083T106Q
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1639+Rohs
Reference case SOT323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 743697-2SC4083T106Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4083T106Q CAD Model

Description

The 2SC4083T106Q is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is designed for VHF/UHF amplification and oscillator applications in various electronic circuits. It provides high gain and low noise characteristics, making it suitable for sensitive receiver and transmitter circuits.

Applications

  • VHF/UHF Amplifiers
  • Oscillators
  • RF Front-End Circuits
  • Mixers
  • Communication Equipment

Features

  • High Transition Frequency (fT)
  • Low Noise Figure
  • High Power Gain
  • Epitaxial Planar Structure
  • Small Surface Mount Package

Benefits

  • Improved signal amplification in VHF/UHF frequency ranges
  • Enhanced sensitivity in receiving applications due to low noise performance
  • Efficient oscillator performance with stable frequency output
  • Compact design for space-saving applications
  • Reliable operation due to Rohm Semiconductor's quality standards

Technical Specifications

For complete and accurate technical specifications, it is essential to consult the official Rohm Semiconductor datasheet. Typical parameters include:

  • Collector-Emitter Voltage (VCEO): [Datasheet Value]
  • Collector Current (IC): [Datasheet Value]
  • Power Dissipation (PD): [Datasheet Value]
  • Transition Frequency (fT): [Datasheet Value] (specified frequency)
  • Noise Figure (NF): [Datasheet Value] (at specified frequency and bias conditions)
  • Package: SOT-346 (or equivalent surface mount package)

Refer to the Rohm Semiconductor datasheet for precise specifications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess