EN
  • EN
  • DE

2SC4115SR

Part No 2SC4115SR
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751197-2SC4115SR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4115SR CAD Model

Description

The 2SC4115SR is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-frequency amplification and switching applications, especially in VHF and UHF circuits. Its low noise figure and high gain make it suitable for use in RF amplifiers, oscillators, and mixers.

Applications:

  • RF Amplifiers: Used in radio frequency (RF) amplifiers.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Found in mixer circuits for frequency conversion.
  • VHF/UHF Circuits: Designed for very high frequency (VHF) and ultra-high frequency (UHF) applications.
  • Communication Equipment: Used in communication equipment such as radios and transceivers.

Features:

  • NPN Transistor: An NPN transistor designed for high-frequency applications.
  • High Transition Frequency (fT): Features a high transition frequency for excellent high-frequency performance.
  • Low Noise Figure: Offers a low noise figure for sensitive receiver applications.
  • High Gain: Provides high gain for signal amplification.
  • Surface Mount Package: Available in a small surface mount package for compact designs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Excellent High-Frequency Performance: Provides excellent performance in VHF and UHF circuits.
  • Low Noise: Minimizes noise in sensitive receiver applications.
  • Compact Design: Allows for compact circuit designs due to its small package size.
  • Easy to Use: Simple to integrate into existing circuits.
  • Cost-Effective: Provides a cost-effective solution for high-frequency amplification and switching.

The 2SC4115SR's specifications include a collector-emitter voltage (VCEO) typically around 20V, a collector current (IC) of approximately 50mA, and a transition frequency (fT) of several GHz. The transistor offers a typical noise figure of around 1 dB at a specified frequency, making it suitable for low-noise amplifier applications. The operating junction temperature ranges from -55°C to +150°C. The device is typically available in a SOT-23 or similar surface-mount package. Its high transition frequency, low noise figure, and high gain make it an excellent choice for designers seeking reliable and efficient high-frequency performance.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess