EN
  • EN
  • DE

2SD2170

Part No 2SD2170
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Medium Power Transistor(Motor, Relay drive) (90 , 2A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126464-2SD2170
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2170 CAD Model

Description

The 2SD2170 is an NPN Bipolar Junction Transistor (BJT) manufactured by Rohm Semiconductor. This transistor is designed for high-current switching and amplification applications. It offers a good balance of voltage, current, and speed characteristics, making it suitable for a variety of power control and signal amplification circuits.

Applications

  • Power Amplifiers: Used in audio amplifiers and other power amplification stages to boost signal strength.
  • Switching Regulators: Employed in DC-DC converters and other switching power supplies to control voltage levels.
  • Motor Control: Integrated into motor driver circuits for controlling the speed and direction of motors.
  • Lighting Control: Used in electronic ballasts and LED drivers to regulate current to lighting devices.
  • General Purpose Switching: Utilized in various switching circuits for controlling the flow of current in electronic devices.

Features

  • High Current Capability: Designed to handle large current flows, making it suitable for power switching applications.
  • Low Saturation Voltage: Minimizes power loss during switching, improving efficiency.
  • High Voltage Rating: Can withstand high voltage levels, ensuring reliability in high-voltage applications.
  • Fast Switching Speed: Enables efficient switching operations in high-frequency circuits.
  • Surface Mount Package: Available in a surface mount package for easy integration into automated assembly processes.

Benefits

  • Improved Efficiency: Low saturation voltage reduces power dissipation, leading to higher overall efficiency in power switching applications.
  • Enhanced Reliability: High voltage and current ratings ensure robust performance and long-term reliability in demanding operating conditions.
  • Simplified Circuit Design: The transistor's characteristics simplify circuit design, reducing the number of external components required.
  • Cost-Effective Solution: Provides a cost-effective solution for power switching and amplification applications.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in design and manufacturing.

Additional Details

The 2SD2170 transistor typically comes in a TO-252 or similar surface-mount package. Key specifications include a collector-emitter voltage (VCEO) rating of around 100V, a collector current (IC) rating of several amperes, and a power dissipation rating that depends on the specific package and thermal management.

It is often used in applications requiring a high-current, medium-voltage NPN transistor, and care should be taken to provide adequate heat sinking, especially when operating at high current levels. Datasheets from Rohm Semiconductor provide precise electrical characteristics, thermal resistance, and recommended operating conditions to ensure proper application and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2214 $50.9220
555+ $0.1817 $100.8435
855+ $0.1760 $150.4800
1,175+ $0.1704 $200.2200
1,520+ $0.1647 $250.3440
2,035+ $0.1476 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess