EN
  • EN
  • DE

2SD2537

Part No 2SD2537
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Medium Power Transistor (25V, 1.2A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1126528-2SD2537
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD2537 CAD Model

Description

The 2SD2537 is an NPN Bipolar Junction Transistor (BJT) from Rohm Semiconductor, primarily designed for switching and amplifier applications. Its characteristics make it suitable for use in power supplies, motor drivers, and various general-purpose switching circuits. The transistor offers a balance between voltage, current handling, and switching speed.

Applications

  • Power Supplies: Used in switching power supplies and DC-DC converters to regulate voltage and current levels.
  • Motor Drivers: Employed in motor control circuits to drive and control the speed of small motors.
  • Lighting Control: Integrated into LED drivers and electronic ballast circuits for efficient lighting control.
  • Audio Amplifiers: Used in the output stages of audio amplifiers to boost signal strength.
  • General Purpose Switching: Utilized in various switching circuits for controlling the flow of current in electronic devices.

Features

  • High Collector Current: Capable of handling substantial collector current, making it suitable for driving moderate loads.
  • Low Saturation Voltage: Reduces power dissipation during switching, thereby enhancing efficiency.
  • Fast Switching Speed: Allows for quick switching operations, beneficial in high-frequency circuits.
  • High Voltage Rating: Designed to withstand high voltage levels, ensuring reliability in diverse applications.
  • Surface Mount Package: Available in a surface mount package to facilitate automated assembly.

Benefits

  • Enhanced Efficiency: Low saturation voltage leads to minimal power loss during switching, improving overall efficiency.
  • Increased Reliability: High voltage and current ratings ensure robust performance even in demanding operating conditions.
  • Simplified Circuit Design: Its characteristics help simplify circuit designs, reducing the need for numerous external components.
  • Cost-Effective Solution: Offers a cost-effective solution for switching and amplification needs.
  • Versatile Usage: Suitable for a wide array of applications, providing flexibility in design and manufacturing.

Additional Details

The 2SD2537 is typically housed in a TO-252 or similar surface-mount package. Typical specifications include a collector-emitter voltage (VCEO) rating in the range of 60-80V, a collector current (IC) rating around 2-3A, and a power dissipation rating dependent on the package and thermal management capabilities. The transistor's current gain (hFE) is an important parameter for amplifier applications, and it's essential to consult the datasheet for precise values.

When using the 2SD2537, appropriate heat sinking may be necessary to prevent overheating, particularly when operating at high current levels. Rohm Semiconductor datasheets contain crucial information regarding electrical characteristics, thermal resistance, and recommended operating conditions, which must be considered for optimal performance and longevity.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,615+ $0.0716 $115.6340
2,500+ $0.0693 $173.2500
3,450+ $0.0670 $231.1500
4,465+ $0.0647 $288.8855
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess