EN
  • EN
  • DE

2SK3019B TL

Part No 2SK3019B TL
Manufacturer Rohm Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 3-Pin EMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Rohm Semiconductor
Win Source Part Number 159776-2SK3019B TL
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3019B
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK3019B TL CAD Model

Description

Product Overview

The 2SK3019B TL is an advanced N-channel MOSFET transistor designed to deliver enhanced performance in a compact form factor. Suitable for a variety of electronic applications, this component is known for its high efficiency, low on-resistance, and excellent thermal stability.

Features and Benefits

  • High Efficiency: Designed for reduced power consumption, the 2SK3019B TL offers excellent efficiency, making it ideal for battery-operated devices.
  • Low On-Resistance: The low on-resistance minimizes power loss, ensuring optimal performance under load.
  • Thermal Stability: Provides reliable operation in varying temperatures, enhancing longevity and reducing downtime.
  • Compact Design: Its small footprint allows for integration into space-restricted projects without compromising functionality.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor drives
  • Battery-operated devices
  • Audio amplifiers

Additional Details

This MOSFET is engineered to facilitate high-speed switching while maintaining low gate charge. Its robust construction allows it to handle high currents and voltages, making it suitable for both consumer and industrial applications. The 2SK3019B TL is also coated with a durable finish to withstand environmental factors, ensuring reliable performance over long-term use.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess