EN
  • EN
  • DE

BA2904SFVM-GTR

Part No BA2904SFVM-GTR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818706-BA2904SFVM-GTR
Ultra Librarian 3D Model Ultra Librarian BA2904SFVM-GTR CAD Model

Description

The BA2904SFVM-GTR is a dual operational amplifier (op-amp) IC manufactured by Rohm Semiconductor. It is designed for a wide range of applications requiring signal amplification, buffering, or filtering. This op-amp features low power consumption and operates from a single power supply, making it suitable for battery-powered devices and other low-voltage applications. Its robust design ensures stable performance over a wide temperature range.

Applications:

  • Audio Amplifiers
  • Sensor Signal Conditioning
  • Active Filters
  • Voltage Followers
  • Instrumentation Amplifiers

Features:

  • Dual Operational Amplifiers: Contains two independent op-amps in a single package.
  • Single Power Supply Operation: Operates from a single power supply voltage.
  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • Wide Input Voltage Range: Supports a wide range of input signal levels.
  • High Open-Loop Gain: Provides high gain for accurate signal amplification.
  • Internal Frequency Compensation: Ensures stable operation without external compensation components.
  • Short-Circuit Protection: Protects the op-amp from damage due to output short circuits.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Reduced Component Count: Dual op-amp in a single package reduces the number of components needed in a circuit.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Single power supply operation simplifies circuit design.
  • Stable Performance: Internal frequency compensation ensures stable operation.
  • Enhanced System Reliability: Short-circuit protection prevents damage due to output shorts.

Additional Details:

The BA2904SFVM-GTR is typically used in applications where space and power are critical constraints. It is designed to operate with a wide range of supply voltages and can drive moderate loads. The op-amp's performance characteristics, such as input offset voltage, input bias current, and slew rate, are detailed in the Rohm Semiconductor datasheet. External resistors and capacitors can be used to configure the op-amp for specific gain, filtering, or other signal processing functions.

Electrical specifications include a typical supply voltage range of 3V to 32V, a common-mode input voltage range that extends to the negative supply rail, and a low input bias current. Application notes provide guidance on selecting external components and optimizing circuit performance.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess