EN
  • EN
  • DE

BA33BC0

Part No BA33BC0
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT-252
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 737254-BA33BC0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA33BC0 CAD Model

Description

The Rohm Semiconductor BA33BC0 is a 3.3V fixed output, low-dropout (LDO) voltage regulator. This regulator is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage, with minimal voltage drop even at relatively high output currents. It's ideal for powering sensitive electronic components in various applications where a clean and stable power supply is essential.

Applications

  • Microcontroller power supplies
  • Sensor power supplies
  • Logic circuits
  • Battery-powered devices
  • Consumer electronics

Features

  • Fixed 3.3V output
  • Low dropout voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • Compact package

Benefits

  • Provides a stable and accurate 3.3V power supply
  • Protects downstream components from voltage fluctuations
  • Reduces system noise
  • Enhances system reliability
  • Simplifies circuit design

Additional Details

The BA33BC0 LDO regulator is available in a variety of surface-mount packages. It features built-in overcurrent and thermal shutdown protection to prevent damage from overload or overheating. The device is designed for low quiescent current to minimize power consumption. Refer to the Rohm Semiconductor datasheet for detailed electrical characteristics, application notes, and package dimensions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess