EN
  • EN
  • DE

BA4584YFV-MGE2

Part No BA4584YFV-MGE2
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SSOPB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier Circuit - 14-SSOP-B
Manufacturer Rohm Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-LSSOP (0.173", 4.40mm Width)
Case / Package 14-SSOP-B
Family Name BA4584
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number BA4584YFV-MGE2CT, BA4584YFV-MGE2DKR, BA4584YFV-MGE2TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912757-BA4584YFV-MGE2
Ultra Librarian 3D Model Ultra Librarian BA4584YFV-MGE2 CAD Model

Description

The BA4584YFV-MGE2 is a quad operational amplifier IC manufactured by Rohm Semiconductor. This IC contains four independent, high-performance operational amplifiers in a single package. It is designed for a wide range of applications requiring signal amplification, buffering, or filtering. The BA4584YFV-MGE2 is characterized by its low noise, low distortion, and high gain, making it suitable for demanding applications in audio and instrumentation circuits. It operates with either single or dual power supplies, offering flexibility in design.

Applications:

  • Audio Amplifiers
  • Active Filters
  • Instrumentation Amplifiers
  • Sensor Signal Conditioning
  • Voltage Followers

Features:

  • Quad Operational Amplifiers: Integrates four independent op-amps in a single package, saving board space.
  • Low Noise: Minimizes unwanted noise in sensitive signal amplification.
  • Low Distortion: Provides accurate signal reproduction with minimal harmonic distortion.
  • High Gain: Offers high open-loop gain for precise amplification.
  • Single or Dual Power Supply Operation: Provides flexibility in power supply configurations.
  • Wide Input Voltage Range: Accommodates a broad range of input signal levels.
  • Internal Frequency Compensation: Ensures stable operation without external compensation components.
  • Short-Circuit Protection: Protects the op-amp from damage due to output short circuits.

Benefits:

  • Space Saving: The quad configuration reduces component count and board space requirements.
  • High-Quality Signal Amplification: Low noise and distortion ensure accurate and clean signal processing.
  • Design Flexibility: Operates with either single or dual power supplies, adapting to various circuit designs.
  • Stable Performance: Internal frequency compensation provides stable operation without external components.
  • Enhanced Reliability: Short-circuit protection enhances the robustness and reliability of the system.

Additional Details:

The BA4584YFV-MGE2 is commonly used in audio equipment, instrumentation systems, and industrial control applications. Its high performance and versatile features make it a suitable choice for a wide variety of signal processing tasks. The op-amp's performance characteristics, such as input offset voltage, input bias current, and slew rate, are detailed in the Rohm Semiconductor datasheet. External resistors and capacitors can be used to configure the op-amp for specific gain, filtering, or other signal processing requirements.

Electrical specifications include a typical supply voltage range of ±2V to ±18V (dual supply) or 4V to 36V (single supply), a low input noise voltage, and a high slew rate. Application notes provide detailed information on component selection and circuit optimization.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6036 $117.7020
300+ $0.5848 $175.4400
410+ $0.5660 $232.0600
530+ $0.5470 $289.9100
710+ $0.4904 $348.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess