EN
  • EN
  • DE

BA6194FP

Part No BA6194FP
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048115-BA6194FP
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA6194FP CAD Model

Description

The BA6194FP is a motor driver IC manufactured by Rohm Semiconductor. It's designed to control the speed and direction of DC motors, commonly used in various applications ranging from consumer electronics to automotive systems. Its features typically include built-in protection circuits against overcurrent, overvoltage, and thermal shutdown, ensuring reliable and safe operation. The ‘FP’ suffix often indicates a specific package type, such as a surface-mount package, suitable for automated assembly.

Applications

  • Automotive mirror control.
  • Automotive seat positioning.
  • Consumer electronic devices (e.g., toy cars, small appliances).
  • Robotics.
  • Office automation equipment (e.g., printers, copiers).

Features

  • DC motor driver.
  • Forward and reverse motor control.
  • Built-in overcurrent protection.
  • Built-in overvoltage protection.
  • Built-in thermal shutdown protection.

Benefits

  • Precise control of DC motor speed and direction.
  • Protection against motor damage due to overcurrent, overvoltage, or overheating.
  • Increased reliability and safety of motor-driven systems.
  • Simplified motor control circuit design.
  • Reduced component count.

Additional Details

The BA6194FP's datasheet will specify key parameters such as operating voltage range, output current capability, and control logic. The specific control method (e.g., PWM, voltage level) will be detailed in the datasheet. When designing with this IC, pay close attention to the motor's voltage and current requirements to ensure they are within the driver's specifications. The protection circuits are designed to protect the driver and the motor from damage, but it's still crucial to implement proper motor control techniques to avoid stressing the motor or the driver. Consider using flyback diodes across the motor terminals to suppress voltage spikes when the motor is switched off. Refer to the Rohm Semiconductor datasheet for the most accurate and up-to-date information on the BA6194FP, including application notes and recommended circuit designs. Careful attention to the datasheet's recommendations ensures optimal performance and longevity of the motor driver and the motor itself.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess