EN
  • EN
  • DE

BA6235F

Part No BA6235F
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 3V electronic governor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1151132-BA6235F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA6235F CAD Model

Description

The BA6235F is a reversible motor driver IC manufactured by Rohm Semiconductor. It's designed to control the speed and direction of small DC motors, making it suitable for a variety of applications requiring bidirectional motor control. This integrated circuit provides a straightforward solution for driving motors with relatively low current requirements and offers built-in protection features to ensure reliable operation.

Applications

  • Toy and Hobby Applications: Commonly used in remote-controlled cars, model trains, and other hobbyist projects that require bidirectional motor control.
  • Small Robotics: Applied in simple robots and automated systems for controlling motor-driven movements.
  • Consumer Electronics: Found in CD players, DVD players, and other consumer electronics for controlling small motors in various mechanisms.
  • Automotive Applications: Used in car mirrors, power windows, and other automotive systems for driving small DC motors.

Features

  • Reversible Motor Driver: Allows for bidirectional control of a single DC motor.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) for reliable operation.
  • Low Saturation Voltage: Minimizes power loss and heat generation, improving efficiency.
  • Logic-Level Inputs: Compatible with standard logic levels, simplifying the interface with microcontrollers and other digital circuits.
  • Compact Package: Available in a small surface-mount package, saving space on the PCB.

Benefits

  • Simple Motor Control: Provides a straightforward and easy-to-use solution for controlling the direction and speed of DC motors.
  • Enhanced System Reliability: Built-in protection circuits safeguard the IC and the motor from damage, increasing overall system reliability.
  • Efficient Operation: Low saturation voltage minimizes power loss and heat generation, improving efficiency.
  • Easy Integration: Logic-level inputs simplify the interface with other circuits, making it easy to integrate into larger systems.
  • Compact Size: Small package size makes it suitable for space-constrained applications.

Additional Details

The BA6235F typically requires a few external components for proper operation, such as decoupling capacitors and resistors for setting current limits. The specific configuration and component values depend on the application requirements and the motor being driven. It is crucial to consult the datasheet for detailed specifications and application notes to ensure optimal performance and safety.

Furthermore, the BA6235F's logic-level inputs make it easy to control the motor direction and speed using a microcontroller or other digital circuit. The integrated protection circuits are essential for preventing damage to the IC and the motor in the event of overcurrent or overheating conditions, contributing to the overall robustness of the system. The compact package makes it suitable for applications where space is limited.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Monolithic Power Systems Inc.
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess