EN
  • EN
  • DE

BA9743AFV

Part No BA9743AFV
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2-channel switching regulator controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151238-BA9743AFV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA9743AFV CAD Model

Description

The BA9743AFV is a DC-DC switching controller IC manufactured by Rohm Semiconductor. It is designed to efficiently convert DC voltage levels, making it suitable for various power management applications. As a switching controller, it requires external components to function as a complete DC-DC converter.

Applications:

  • Automotive Electronics: Used in car audio systems, navigation systems, and other automotive electronic devices.
  • Industrial Power Supplies: Suitable for industrial equipment requiring efficient DC-DC conversion.
  • LCD Panels: Powers LCD panels in various devices such as monitors and televisions.
  • Networking Equipment: Found in routers, switches, and other networking devices.
  • General Power Management: Used in a wide range of applications requiring efficient step-up (boost) or step-down (buck) voltage conversion.

Features:

  • High Efficiency: Designed for high efficiency DC-DC conversion, minimizing power loss.
  • Adjustable Output Voltage: Allows for flexible output voltage settings based on external components.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Undervoltage Lockout (UVLO): Features UVLO to ensure proper startup and shutdown.
  • Soft-Start Function: Incorporates a soft-start function to limit inrush current during startup.

Benefits:

  • Energy Efficiency: Reduces power consumption and heat generation due to high efficiency.
  • Versatile Output Voltage: Adjustable output voltage caters to various application requirements.
  • Enhanced System Reliability: Overcurrent protection and UVLO improve system robustness.
  • Reduced Inrush Current: Soft-start functionality minimizes stress on components during startup.
  • Compact Design: Small package size enables integration into space-constrained applications.

The BA9743AFV typically operates with external MOSFETs, inductors, and capacitors to create a complete DC-DC converter. The datasheet provides detailed information on component selection and circuit design. This switching controller provides an energy efficient solution for converting DC voltages with adjustable output, suitable for a wide range of modern electronic devices. Its protective features ensure enhanced system reliability and robustness.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess