EN
  • EN
  • DE

TDA8002BT/5

Part No TDA8002BT/5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description IC card interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362619-TDA8002BT/5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8002BT/5 CAD Model

Description

The NXP TDA8002BT/5 is a cutting-edge smart card interface IC designed to facilitate secure and efficient communication between smart cards and host devices. This chip is a perfect solution for a wide range of applications, including banking, telecommunications, and secure access systems, where the integrity and security of data transactions are paramount.

Key Features

  • ISO 7816 Compatibility: Fully compliant with ISO 7816, T=0, and T=1 protocols, ensuring seamless integration with most smart card standards used globally.
  • High Integration: Integrates power supply, protection circuits, and clock generation, reducing external component count and system complexity.
  • Flexible Interface: Offers a versatile interface compatible with both 3V and 5V cards, making it suitable for a broad range of smart card applications.
  • Programmable Parameters: Includes programmable parameters such as work waiting time, guard time, and transmission protocols to accommodate various smart card specifications.
  • Enhanced Security: Features built-in hardware protection mechanisms, including short-circuit and thermal protection, to ensure secure and reliable operation.
  • Low Power Consumption: Designed for energy efficiency, the TDA8002BT/5 minimizes power consumption during operation, contributing to the sustainability of the host device.

Applications

The versatility of the NXP TDA8002BT/5 makes it an ideal interface for a multitude of applications where smart card transactions are involved. These include:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Public transportation fare systems
  • Healthcare information systems

Technical Specifications

The TDA8002BT/5 operates over a wide temperature range and is available in a convenient SO16 package. It supports a supply voltage range of 4.5V to 5.5V and features an 8 MHz clock frequency, ensuring fast and efficient communication with smart cards.

With its robust design and advanced features, the NXP TDA8002BT/5 smart card interface IC stands as a top choice for developers and manufacturers looking to incorporate reliable smart card reading capabilities into their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0843 $61.0116
28+ $4.1719 $116.8132
43+ $4.0413 $173.7759
60+ $3.9108 $234.6480
77+ $3.7803 $291.0831
103+ $3.3899 $349.1597
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess