EN
  • EN
  • DE

MAX5250BCAP+T

Part No MAX5250BCAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT QUAD LP 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ± 1 (Max), 1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 1069294-MAX5250BCAP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5250BCAP+T CAD Model

Description

Maxim Integrated MAX5250BCAP+T Digital-to-Analog Converter

The MAX5250BCAP+T is a high-precision, low-power, dual 10-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide reliable performance in a variety of applications. This component is particularly well-suited for systems that require accurate analog signal generation with minimal power consumption, such as portable battery-operated devices, control systems, and data acquisition systems.

One of the standout features of the MAX5250BCAP+T is its dual DAC channels, which allow for simultaneous output of two independent analog signals from a single integrated circuit. This capability is essential for applications that require multiple analog outputs while maintaining a small form factor. The device operates from a single +2.7V to +5.5V power supply, making it versatile for use in both 3V and 5V systems.

The MAX5250BCAP+T offers excellent performance with a settling time of just 6 microseconds, ensuring quick response times in dynamic systems. Its power-saving features include a shutdown mode that reduces the supply current to just 0.2 microamperes, making it an ideal choice for power-sensitive applications. The DAC's output range is rail-to-rail, providing maximum dynamic range and eliminating the need for external buffer amplifiers in many cases.

Communication with the MAX5250BCAP+T is achieved through a 3-wire serial interface, which is SPI/QSPI™ and MICROWIRE™ compatible, allowing for easy integration with most microcontrollers and digital systems. Additionally, the device is offered in a compact 8-pin µMAX package, which is highly beneficial for space-constrained designs.

Maxim Integrated has designed the MAX5250BCAP+T with reliability in mind. It features a specified performance over the extended industrial temperature range (-40°C to +85°C), ensuring consistent operation in harsh environments. This robustness, combined with its precision and low-power operation, makes the MAX5250BCAP+T an excellent choice for engineers and designers looking for a high-quality DAC solution.

Whether you are developing sophisticated industrial controls, portable devices, or precision instrumentation, the MAX5250BCAP+T from Maxim Integrated is a versatile and reliable component that can meet your analog output needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess