Products specifications

RoHS Non-Compliant
Win Source Part Number 1048148-BA9761F
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA9761F CAD Model

Description

The BA9761F is a single-chip IC designed by Rohm Semiconductor, primarily used for audio and video signal processing in various consumer electronics applications.

Applications:

  • Audio Amplifiers
  • Video Signal Processing Circuits
  • Television Sets
  • DVD Players
  • Consumer Audio Equipment

Features:

  • Integrated Audio/Video Processing: Combines multiple signal processing functions.
  • Low Power Consumption: Extends battery life in portable devices.
  • Built-in Amplifiers: Provides amplification for audio signals.
  • Signal Filtering: Improves signal quality by removing unwanted noise.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components needed.
  • Improved Audio/Video Quality: Enhances the user experience.
  • Low Power Consumption: Extends battery life.
  • Reduced Board Space: Enables smaller product designs.

Additional Details:

The BA9761F from Rohm Semiconductor integrates multiple audio and video signal processing functions into a single chip, simplifying circuit design and reducing the number of external components required. It features built-in amplifiers to provide amplification for audio signals. The signal filtering capabilities improve signal quality by removing unwanted noise. The low power consumption extends battery life in portable devices. The compact package is suitable for space-constrained applications. Specific features and specifications should be confirmed using the official datasheet for specific design implementation.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 100K Ohm 1% 2-Pin Wire 4540K >= -3.5 Bulk Automotive
Need more? Email Us
ECAD model for B57861S104F40
Belden Inc.
Need more? Email Us
ECAD model for B9806
EPCOS (TDK)
XFRMER DC/DC CONV SMD / For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount
Need more? Email Us
ECAD model for B78334B1033A003
TDK Corporation
Surge Arresters, 2 electrodes Arresters, Nominal DC sparkover voltage = 3600V
Lowest to $2.6339
ECAD model for B88069X1203A802
TDK Corporation
Thermistor NTC 2.5Ohm 20% 2-Pin Cardboard T/R
Lowest to $0.4281
ECAD model for B57236S259M51
Siemens
Need more? Email Us
ECAD model for B58290
EPCOS (TDK)
Current Sense Transformer 1: 50 2400VAC 1.9Ohm Prim. 2.1Ohm Sec. 20A Surface Mount Tape
Lowest to $12.3436
ECAD model for B78417A2285A003
Dell
Need more? Email Us
ECAD model for B58-785547000382517
EPCOS (TDK)
Single-ended Capacitors, 33μF/350VDC, 16mm dia x 20mm length
Need more? Email Us
ECAD model for B43888H4336M002

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention