EN
  • EN
  • DE

BD3931HFP

Part No BD3931HFP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Reference Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152622-BD3931HFP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD3931HFP CAD Model

Description

The BD3931HFP is a system power supply IC from Rohm Semiconductor, designed specifically for automotive applications. It integrates multiple power management functions into a single chip, offering a compact and efficient solution for various automotive electronic systems. The BD3931HFP helps reduce the number of external components and the overall system size while providing robust protection and reliable performance in harsh automotive environments.

Applications:

  • Automotive ECUs: Power supply for engine control units, transmission control units, and other electronic control units.
  • Automotive Body Control Modules: Used in body control modules to manage power for lighting, door locks, and other body-related functions.
  • Automotive Infotainment Systems: Provides power for navigation systems, audio systems, and display units.
  • Automotive Instrument Clusters: Powers the displays and control circuits in instrument clusters.
  • Advanced Driver-Assistance Systems (ADAS): Used in ADAS systems for functions like lane departure warning, adaptive cruise control, and automatic emergency braking.

Features:

  • Multiple Output Voltages: Provides multiple regulated output voltages to power different sections of the system.
  • Low Quiescent Current: Features low quiescent current consumption to minimize battery drain when the vehicle is not running.
  • Overvoltage Protection: Includes overvoltage protection to protect the system from voltage surges and spikes.
  • Undervoltage Protection: Offers undervoltage protection to ensure stable operation during low voltage conditions.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent overheating and damage to the IC.
  • AEC-Q100 Qualified: Meets the stringent AEC-Q100 automotive qualification standards for reliability and performance.

Benefits:

  • Compact Solution: Integrates multiple power management functions into a single chip, reducing the number of external components and the overall system size.
  • High Efficiency: Minimizes power loss, improving fuel efficiency and reducing heat generation.
  • Robust Protection: Provides comprehensive protection against overvoltage, undervoltage, overcurrent, and thermal events.
  • Reliable Performance: Designed and tested for reliable operation in harsh automotive environments.
  • Cost-Effective: Offers a cost-effective solution for automotive power management applications.

Additional Details:

The BD3931HFP typically comes in an HTSOP-J20 package. Its operating temperature range is typically from -40°C to +125°C. This IC is designed to withstand the demanding electrical and environmental conditions found in automotive applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess