The BD4840G is a voltage detector IC produced by Rohm Semiconductor. It is designed to monitor power supply voltages and provide a reset signal to microcontrollers or other digital circuits when the voltage falls below a predetermined threshold. This is a crucial function for ensuring stable and reliable operation of electronic systems, preventing data corruption and system malfunctions. The device offers high-accuracy detection and low current consumption, making it suitable for a wide range of applications, especially in battery-powered devices.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery-powered devices
- Industrial control systems
- Automotive applications
Features
- High-accuracy detection voltage: Ensures precise voltage monitoring and reliable reset generation.
- Low current consumption: Minimizes power drain, extending battery life in portable applications.
- Open drain output: Provides flexible interface options with various logic circuits.
- Small package: Allows for compact designs and space-saving implementation.
- Wide operating temperature range: Ensures stable operation across diverse environments.
Benefits
- Prevents system malfunctions: Detects voltage drops and initiates a reset, safeguarding data and preventing errors.
- Enhances system reliability: Stable and accurate voltage detection improves overall system stability.
- Extends battery life: Low current consumption contributes to longer operational periods for battery-powered devices.
- Simplifies circuit design: Easy to integrate into existing circuits with minimal external components.
- Suitable for various applications: Versatile voltage detection capabilities make it adaptable to a broad range of uses.
Additional Details
The BD4840G features an open drain output, requiring an external pull-up resistor for proper operation. The detection voltage is pre-set at the factory, offering different voltage threshold options to suit various application needs. This IC operates over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in harsh environments. The package type is typically a small SOT-25 or similar, facilitating high-density board assembly. The device is often used in applications where power supply stability and reliability are paramount.