EN
  • EN
  • DE

BD4928FVE

Part No BD4928FVE
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152720-BD4928FVE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4928FVE CAD Model

Description

The BD4928FVE is a voltage detector IC from Rohm Semiconductor, designed for monitoring power supply voltages and providing a reset signal to microcontrollers or other digital devices when the voltage falls below a specified threshold. This ensures stable operation and prevents data corruption caused by undervoltage conditions. The "FVE" designation typically refers to a specific package type and operating voltage range.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power supply voltage monitoring
  • Battery-powered devices
  • Industrial control systems

Features

  • High-accuracy detection voltage: Ensures precise voltage monitoring and reliable reset operation.
  • Low current consumption: Minimizes power drain, extending battery life in portable applications.
  • Open drain output: Allows for flexible interfacing with various logic circuits and external pull-up resistor configurations.
  • Compact package: Enables space-saving designs and efficient PCB layouts.
  • Wide operating temperature range: Ensures stable performance across a broad range of environmental conditions.

Benefits

  • Prevents data corruption: Protects against data loss and system errors caused by low voltage.
  • Ensures proper system startup: Guarantees the microcontroller or CPU starts in a known state after a voltage drop.
  • Enhances system reliability: Provides stable and accurate voltage detection for improved system stability.
  • Extends battery life: Low current consumption is crucial for maximizing the operational time of battery-powered devices.
  • Simplifies circuit design: Easy to integrate with minimal external components and flexible output configuration.

Additional Details

The BD4928FVE typically requires an external pull-up resistor connected to its open-drain output. The precise detection voltage is specified in the device's datasheet and can vary depending on the specific part number variant. The IC is commonly housed in a small surface-mount package, such as a SOT-25 or similar, making it suitable for high-density PCB assembly. The operating temperature range is usually from -40°C to +85°C, making it appropriate for industrial and automotive applications. The combination of precise voltage detection, low power consumption, and small package size makes it a popular choice for voltage monitoring in a wide range of electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess