EN
  • EN
  • DE

BD68715EFV-E2

Part No BD68715EFV-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 19-28V 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Motor Driver
Manufacturer Rohm Semiconductor
Series *
Package Reel - TR
Family Name BD68715
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 846-BD68715EFV-E2TR, 846-BD68715EFV-E2DKR, BD68715EFV-E2CT, BD68715EFV-E2DKR, BD68715EFV-E2TR, 846-BD68715EFV-E2CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864038-BD68715EFV-E2
Ultra Librarian 3D Model Ultra Librarian BD68715EFV-E2 CAD Model

Description

The BD68715EFV-E2 is a single-channel high-side switch manufactured by Rohm Semiconductor. It’s designed for automotive applications where robust and reliable power distribution is crucial.

Applications:

  • Automotive body control modules
  • Automotive lighting systems
  • Automotive power distribution
  • Relay drivers
  • Solenoid drivers

Features:

  • Single-channel high-side switch
  • Low on-resistance
  • Built-in protection circuits (overcurrent, overvoltage, thermal shutdown, reverse battery)
  • Diagnostic functions (load short, open load detection)
  • AEC-Q100 qualified
  • Clamp function for inductive loads
  • PWM control capability

Benefits:

  • Efficient power distribution with low power loss
  • Robust protection against various fault conditions
  • Improved system reliability
  • Advanced diagnostic capabilities for fault detection
  • Suitable for harsh automotive environments
  • Safe handling of inductive loads
  • Flexible control options

Additional Details:

The BD68715EFV-E2 operates typically with a supply voltage range of 6V to 36V, making it suitable for automotive 12V and 24V systems. The low on-resistance minimizes power dissipation and heat generation. The built-in overcurrent, overvoltage, thermal shutdown, and reverse battery protection circuits safeguard the device and the connected load from damage. The diagnostic functions enable the detection of load shorts and open loads, facilitating fault identification and system maintenance. The AEC-Q100 qualification ensures that the device meets the stringent requirements of automotive applications. The clamp function protects against voltage spikes when switching inductive loads. PWM control capability provides flexibility in controlling the output current. The datasheet from Rohm Semiconductor provides detailed specifications, including the maximum output current, switching characteristics, and thermal performance.

The BD68715EFV-E2 is a robust and reliable high-side switch designed to meet the demanding requirements of automotive applications. Its comprehensive protection features, diagnostic capabilities, and AEC-Q100 qualification make it a suitable choice for automotive power distribution and control systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4401 $54.4010
23+ $4.4637 $102.6651
35+ $4.3242 $151.3470
48+ $4.1847 $200.8656
62+ $4.0452 $250.8024
83+ $3.6267 $301.0161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess