EN
  • EN
  • DE

BD8201FM

Part No BD8201FM
Manufacturer Rohm Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Power Driver For CD/DVD Players
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152884-BD8201FM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD8201FM CAD Model

Description

The BD8201FM is a full-bridge/half-bridge driver IC manufactured by Rohm Semiconductor. It is designed to efficiently drive motors and other inductive loads, providing precise control and protection features. This PMIC is commonly used in applications requiring bidirectional motor control and efficient power management.

Applications

  • DC Brushless Motor Control
  • Stepping Motor Control
  • Actuator Control
  • Fan Motor Control
  • Robotics

Features

  • Full-bridge/Half-bridge Operation: Configurable for either full-bridge or half-bridge drive applications.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) for enhanced reliability.
  • PWM Control: Allows for precise speed and torque control using pulse-width modulation.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Small Package: Compact design for space-constrained applications.

Benefits

  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent, overvoltage, and overheating.
  • Precise Motor Control: PWM control enables accurate speed and torque adjustment.
  • Energy Efficiency: Low on-resistance minimizes power loss and improves overall system efficiency.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Solution: Small package size allows for use in space-limited applications.

Additional Details

The BD8201FM typically operates with a supply voltage range of 2.5V to 5.5V. The output current capability depends on the specific load and thermal conditions but is generally in the range of several hundred milliamperes. It is commonly packaged in an SOP or similar surface-mount package. The PWM control input allows for variable speed and torque control of the driven motor or actuator. Detailed electrical characteristics, timing diagrams, and application notes are available in the Rohm Semiconductor datasheet for this device.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
Lowest to $43.6567
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess