Products specifications Report Issue?

Win Source Part Number 987805-BD9070FP-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD9070FP-E2 CAD Model

Description

The BD9070FP-E2 is a system power supply IC designed and manufactured by Rohm Semiconductor. It is specifically engineered for automotive applications, providing multiple regulated output voltages to power various electronic components within a vehicle. This IC offers a compact and efficient solution for managing power distribution and ensuring stable operation of automotive systems.

Applications

  • Automotive Infotainment Systems
  • Automotive Instrument Clusters
  • Automotive Navigation Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules (BCM)

Features

  • Multiple Regulated Outputs: Provides several stable voltage rails to power different system components.
  • High Efficiency: Minimizes power dissipation and reduces heat generation.
  • Integrated Protection Circuits: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Compact Package: Enables space-saving design and easy integration into automotive systems.
  • AEC-Q100 Qualified: Meets stringent automotive reliability standards.

Benefits

  • Stable and Reliable Power Supply: Ensures consistent operation of automotive electronic systems.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components.
  • Improved System Efficiency: Minimizes power loss and reduces heat generation.
  • Enhanced System Protection: Protects against electrical faults and thermal overload.
  • Simplified System Design: Compact package and integrated features streamline the design process.
  • High Reliability: AEC-Q100 qualification guarantees performance in harsh automotive environments.

Additional Details

The BD9070FP-E2 typically includes DC-DC converters and LDO regulators to provide the required voltage levels for different automotive subsystems. It may also incorporate features such as power-good signals and enable/disable inputs for flexible power management. The specific voltage and current ratings of each output rail, as well as other technical specifications, can be found in the Rohm Semiconductor datasheet for this product. The device is typically surface mounted to the printed circuit board.

You May Also Be Interested in

EPCOS (TDK)
new, original packaged
Lowest to $0.4738
ECAD model for B39202B9919P810
Shikues
Lowest to $0.0121
ECAD model for B5819WL
EPCOS (TDK)
Need more? Email Us
ECAD model for B39470-X6758-M100
EPCOS (TDK)
Need more? Email Us
ECAD model for B39941-B9301-G110-A03
EPCOS (TDK)
Need more? Email Us
ECAD model for B39380K9261M100
EPCOS (TDK)
Lowest to $0.3661
ECAD model for B39212-B8550-P810-S05
EPCOS (TDK)
Thermistor NTC 15Ohm ±20% 2-Pin Radial Bulk
Need more? Email Us
ECAD model for B57234-S150-M
Kemet
Cap Tant Solid 22uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) SMD 7343-44 125C T/R
Need more? Email Us
ECAD model for B45196H6226M509
Qualcomm
Need more? Email Us
ECAD model for B39941B8631P810

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5602 $50.4180
220+ $0.4596 $101.1120
340+ $0.4453 $151.4020
465+ $0.4309 $200.3685
605+ $0.4166 $252.0430
805+ $0.3735 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,507 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention