EN
  • EN
  • DE
  • IT

LTC4150CMS#PBF

Part No LTC4150CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC COUNTER/GAUGE GAS/BATT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 6
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1063350-LTC4150CMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4150CMS#PBF CAD Model

Description

LTC4150CMS#PBF - Coulomb Counter IC from Linear Technology

The LTC4150CMS#PBF is a sophisticated coulomb counter integrated circuit from Linear Technology, designed for precise battery monitoring in portable devices. This high-precision IC is capable of measuring battery charge state in applications where battery health and efficiency are crucial. It is a crucial component for power management in various electronic products, ensuring that battery usage is optimized and device runtimes are maximized.

Featuring an operating voltage range from 2.7V to 8.5V, the LTC4150 can accommodate single-cell Li-Ion batteries as well as multi-cell battery stacks. This versatility makes it suitable for a wide array of portable electronics, from smartphones and laptops to medical and industrial devices.

The LTC4150CMS#PBF operates by monitoring the bidirectional current flow through a sense resistor placed in the path of the battery supply. It integrates the current flow over time to accurately measure the amount of charge entering or leaving the battery. This high-resolution current sensing allows for detailed analysis and management of battery consumption, which is critical for extending the lifespan of rechargeable batteries and ensuring reliable operation of the device it powers.

Key Features:

  • High accuracy coulomb counting
  • Wide operating voltage range: 2.7V to 8.5V
  • Low quiescent current
  • Automatic battery depletion detection
  • 1% charge accuracy
  • Simple interface for data logging
  • Compact MSOP-10 package

The LTC4150CMS#PBF also includes an onboard 1MHz I2C interface, which allows for easy communication with microcontrollers and processors. This enables the device to report battery status to the system for real-time monitoring and battery management decisions. Additionally, the IC incorporates a feature to detect battery depletion, automatically signaling the system when the battery reaches a critically low state.

Encased in a compact MSOP-10 package, the LTC4150 is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. Its low quiescent current ensures minimal impact on the battery life, further enhancing the efficiency of the overall system.

Overall, the LTC4150CMS#PBF from Linear Technology represents a reliable and accurate solution for battery charge monitoring and is an essential component for any power-conscious portable device design.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess